UCC23513DWYR
UCC23513DWYR
Active
Description:  IC POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $0.86
In Stock: 42000
UCC23513DWYR vs UCC21521ADWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
5000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100V/ns
Propagation Delay tpLH / tpHL (Max)
115ns, 115ns
30ns, 30ns
Pulse Width Distortion (Max)
35ns
6ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
6ns, 7ns
Current - Output High, Low
4.5A, 5.3A
4A, 6A
Current - Peak Output
3A
-
Voltage - Forward (Vf) (Typ)
2V
-
Current - DC Forward (If) (Max)
25 mA
-
Voltage - Output Supply
13.2V ~ 33V
6.5V ~ 25V
Operating Temperature
-40 ℃ ~ 130 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SOIC
16-SOIC
Approval Agency
CQC, CSA, TUV, UL, VDE
-