UCC23514EDWV
UCC23514EDWV
Active
Description:  IC ISOLATION
Manufacturer:  Texas Instruments
History Price: $1.95519
In Stock: 16800
UCC23514EDWV vs UCC21755QDWRQ1
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
150kV/µs
150V/ns
Propagation Delay tpLH / tpHL (Max)
70ns, 70ns
130ns, 130ns
Pulse Width Distortion (Max)
35ns
30ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
33ns, 27ns
Current - Output High, Low
3A, 3.5A
10A, 10A
Current - Peak Output
4.5A, 5.3A
10A
Voltage - Forward (Vf) (Typ)
2.1V
-
Current - DC Forward (If) (Max)
25 mA
-
Voltage - Output Supply
14V ~ 33V
13V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC
Approval Agency
CQC, UL, VDE
UL, VDE