UCC5304DWVR
UCC5304DWVR
Active
Description:  4A/6A 5.7KVRMS SING CH ISODR 5V
Manufacturer:  Texas Instruments
Datasheet:   UCC5304DWVR Datasheet
History Price: $2.42
In Stock: 20800
UCC5304DWVR vs UCC21540ADWK
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
5000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
40ns, 40ns
Pulse Width Distortion (Max)
5.5ns
5.5ns
Rise / Fall Time (Typ)
5ns, 6ns
5ns, 6ns
Current - Output High, Low
4A, 6A
4A, 6A
Current - Peak Output
4A, 6A
4A, 6A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6V ~ 18V
6V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
14-SOIC
Approval Agency
CQC, UL, VDE
CQC, UL, VDE