UCC5304DWVR
UCC5304DWVR
Active
Description:  4A/6A 5.7KVRMS SING CH ISODR 5V
Manufacturer:  Texas Instruments
Datasheet:   UCC5304DWVR Datasheet
History Price: $2.42
In Stock: 20800
UCC5304DWVR vs UCC5390SCDR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
100V/ns
100kV/µs
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
65ns, 65ns
Pulse Width Distortion (Max)
5.5ns
20ns
Rise / Fall Time (Typ)
5ns, 6ns
10ns, 10ns
Current - Output High, Low
4A, 6A
10A, 10A
Current - Peak Output
4A, 6A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6V ~ 18V
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Approval Agency
CQC, UL, VDE
CQC, CSA, UR, VDE