UCC5350MCDWVR
UCC5350MCDWVR
Active
Description:  IC ISOLATION
Manufacturer:  Texas Instruments
History Price: $1.08576
In Stock: 18000
UCC5350MCDWVR vs UCC21521ADWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
5000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100V/ns
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
30ns, 30ns
Pulse Width Distortion (Max)
20ns
6ns
Rise / Fall Time (Typ)
10ns, 10ns
6ns, 7ns
Current - Output High, Low
5A, 5A
4A, 6A
Current - Peak Output
-
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
13.2V ~ 33V
6.5V ~ 25V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC
Approval Agency
CQC, UL, VDE
-