UCC5350SBDR
UCC5350SBDR
Active
Description:  6A 3KVRMS SINGLE CH ISO DR 8V U
Manufacturer:  Texas Instruments
Datasheet:   UCC5350SBDR Datasheet
History Price: $2.15
In Stock: 26800
UCC5350SBDR vs UCC23514EDWV
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
3000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
150kV/µs
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
70ns, 70ns
Pulse Width Distortion (Max)
20ns
35ns
Rise / Fall Time (Typ)
10ns, 10ns
28ns, 25ns (Max)
Current - Output High, Low
8.5A, 10A
3A, 3.5A
Current - Peak Output
-
4.5A, 5.3A
Voltage - Forward (Vf) (Typ)
-
2.1V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Output Supply
9.5V ~ 33V
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, UL, VDE