UCC5350SBQDRQ1
UCC5350SBQDRQ1
Active
Description:  AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
Manufacturer:  Texas Instruments
History Price: $2.8
In Stock: 7200
UCC5350SBQDRQ1 vs UCC5390SCDR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
3000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
65ns, 65ns
Pulse Width Distortion (Max)
20ns
20ns
Rise / Fall Time (Typ)
10ns, 10ns
10ns, 10ns
Current - Output High, Low
5A, 5A
10A, 10A
Current - Peak Output
8.5A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
9.5V ~ 33V
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Approval Agency
UL, VDE
CQC, CSA, UR, VDE