Output Type
Triac, Power
Triac
Zero Crossing Circuit
No
No
Voltage - Isolation
5300Vrms
5000Vrms
Voltage - Off State
600 V
400 V
Static dV/dt (Min)
210V/µs (Typ)
100V/µs
Current - LED Trigger (Ift) (Max)
10mA
15mA
Current - On State (It (RMS)) (Max)
1:00 AM
100 mA
Current - Hold (Ih)
25mA
200礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.4V (Max)
1.3V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm), 10 Leads
6-DIP (0.300", 7.62mm)
Supplier Device Package
10-DIP
6-DIP
Approval Agency
cUR, UR, VDE
CQC, CSA, cUL, FIMKO, UL, VDE