VOD3120AB-T
VOD3120AB-T
Active
Description:  OPTOISO IGBT MOSFET DRIVER 2.5A
Manufacturer:  Vishay
Datasheet:   VOD3120AB-T Datasheet
History Price: $2.27
In Stock: 46800
VOD3120AB-T vs VOD3120AG-V
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
70ns
70ns
Rise / Fall Time (Typ)
35ns, 35ns
35ns, 35ns
Current - Output High, Low
2.5A
2.5A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.37V
1.37V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
8-DIP
Approval Agency
CQC, cUL, UL, VDE
CQC, cUL, UL, VDE