☰
VOT8024AB
VOT8024AB
Active
Description:  PHOTOTRIAC 800V ZC SMD4 DIP4
Manufacturer:  Vishay
Datasheet:   VOT8024AB Datasheet
History Price: $1.27
In Stock: 37840
VOT8024AB vs VOT8024AD
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
1kV/µs
1kV/µs
Current - LED Trigger (Ift) (Max)
5mA
5mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
400礎 (Typ)
400礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
4-DIP
Approval Agency
CQC, cUL, UL, VDE
CQC, cUL, UL, VDE