Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-I032-TR1
96FD-I032-TR1
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB MSATA MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD-I032-TR1 Datasheet
History Price: $75.91
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-I032-TR1 vs 96FD25-S1TB-TR7
Part No
96FD-I032-TR1
96FD25-S1TB-TR7
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DSTDM
-
Packaging
Bulk
Bulk
Status
Active
Discontinued at Digi-Key
Memory Size
32GB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
2.5"
Speed - Read
280MB/s
570MB/s
Speed - Write
50MB/s
470MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
190mA
450mA (Typ)
Operating Temperature
0癈 ~ 70癈
-10癈 ~ 80癈
Weight
-
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
99.80mm x 69.80mm x 7.00mm