Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-I128-TR1
96FD-I128-TR1
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB MSATA MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD-I128-TR1 Datasheet
History Price: $184.68
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-I128-TR1 vs 96FD-I064-TR1
Part No
96FD-I128-TR1
96FD-I064-TR1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DSTDM
DSTDM
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
128GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
mSATA
Speed - Read
530MB/s
520MB/s
Speed - Write
200MB/s
100MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
240mA
230mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
54.00mm x 39.80mm x 4.00mm