Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-I128-TR1
96FD-I128-TR1
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB MSATA MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD-I128-TR1 Datasheet
History Price: $184.68
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-I128-TR1 vs 96FD-M032-ITR71
Part No
96FD-I128-TR1
96FD-M032-ITR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DSTDM
EPTDE
Packaging
Bulk
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
128GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
mSATA
Speed - Read
530MB/s
280MB/s
Speed - Write
200MB/s
50MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
240mA
200mA
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
54.00mm x 39.80mm x 4.00mm
50.80mm x 29.85mm x 4.85mm