96FD-I128-TR1
96FD-I128-TR1
Active
Description:  SSD 128GB MSATA MLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: $184.68
In Stock: 15200
96FD-I128-TR1 vs 96FD-M128-ITR71
Series
DSTDM
EPTDE
Packaging
Bulk
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
128GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
mSATA
Speed - Read
530MB/s
520MB/s
Speed - Write
200MB/s
200MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
240mA
245mA
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
54.00mm x 39.80mm x 4.00mm
50.80mm x 29.85mm x 4.85mm