96FD-I128-TR1
96FD-I128-TR1
Active
Description:  SSD 128GB MSATA MLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: $184.68
In Stock: 15200
96FD-I128-TR1 vs 96FD25-S512-TR7
Series
DSTDM
-
Packaging
Bulk
Bulk
Status
Active
Discontinued at Digi-Key
Memory Size
128GB
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
2.5"
Speed - Read
530MB/s
570MB/s
Speed - Write
200MB/s
470MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
240mA
400mA (Typ)
Operating Temperature
0癈 ~ 70癈
-10癈 ~ 80癈
Weight
-
99.80mm x 69.80mm x 7.00mm
Size / Dimension
54.00mm x 39.80mm x 4.00mm
-