Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-I128-TR1
96FD-I128-TR1
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB MSATA MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD-I128-TR1 Datasheet
History Price: $184.68
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-I128-TR1 vs 96FD25-S960-INB3
Part No
96FD-I128-TR1
96FD25-S960-INB3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DSTDM
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
128GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
2.5"
Speed - Read
530MB/s
500MB/s
Speed - Write
200MB/s
490MB/s
Voltage - Supply
5V
-
Type
SATA III
SATA III
Current - Max
240mA
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
100.45mm x 69.85mm x 7.00mm
Size / Dimension
54.00mm x 39.80mm x 4.00mm
-