96FD-M032-ITR71
96FD-M032-ITR71
Discontinued at Digi-Key
Description:  SSD 32GB MSATA SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: $60
In Stock: 29600
96FD-M032-ITR71 vs 96FD-M032-TR71
Series
EPTDE
EPTDM
Packaging
Tray
Bulk
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
mSATA
Speed - Read
280MB/s
280MB/s
Speed - Write
50MB/s
50MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
200mA
190mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
0.282 oz (8.0 g)
-
Size / Dimension
50.80mm x 29.85mm x 4.85mm
50.95mm x 30.00mm x 4.00mm