Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-M032-ITR71
96FD-M032-ITR71
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB MSATA SATA III 3.3V
Manufacturer:
Advantech Corp
Datasheet:
96FD-M032-ITR71 Datasheet
History Price: $60
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-M032-ITR71 vs 96FD25-S480-INB3
Part No
96FD-M032-ITR71
96FD25-S480-INB3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
EPTDE
-
Packaging
Tray
Box
Status
Discontinued at Digi-Key
Active
Memory Size
32GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
2.5"
Speed - Read
280MB/s
500MB/s
Speed - Write
50MB/s
330MB/s
Voltage - Supply
3.3V
-
Type
SATA III
SATA III
Current - Max
200mA
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
0.282 oz (8.0 g)
100.45mm x 69.85mm x 7.00mm
Size / Dimension
50.80mm x 29.85mm x 4.85mm
-