Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-M032-ITR71
96FD-M032-ITR71
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB MSATA SATA III 3.3V
Manufacturer:
Advantech Corp
Datasheet:
96FD-M032-ITR71 Datasheet
History Price: $60
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-M032-ITR71 vs 96FD80-N080-INE
Part No
96FD-M032-ITR71
96FD80-N080-INE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
EPTDE
-
Packaging
Tray
Bulk
Status
Discontinued at Digi-Key
Active
Memory Size
32GB
-
Memory Type
Solid State Drive (SSD) FLASH - DDR3
-
Form Factor
mSATA
-
Speed - Read
280MB/s
-
Speed - Write
50MB/s
-
Voltage - Supply
3.3V
-
Type
SATA III
-
Current - Max
200mA
-
Operating Temperature
-40癈 ~ 85癈
-
Weight
0.282 oz (8.0 g)
-
Size / Dimension
50.80mm x 29.85mm x 4.85mm
-