96FD-M032-TR71
96FD-M032-TR71
Discontinued at Digi-Key
Description:  SSD 32GB MSATA MLC SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: $52
In Stock: 31600
96FD-M032-TR71 vs 96FD25-S256-PLG2
Series
EPTDM
-
Packaging
Bulk
Tray
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Memory Size
32GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
2.5"
Speed - Read
280MB/s
500MB/s
Speed - Write
50MB/s
300MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
190mA
900mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
50.95mm x 30.00mm x 4.00mm
100.0mm x 69.85mm x 6.80mm