96FD25-S080-INE
96FD25-S080-INE
Active
Description:  SSD 80GB 2.5" TLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: Active
In Stock: 5200
96FD25-S080-INE vs 96FD-M128-ITR71
Series
-
EPTDE
Packaging
Bulk
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
80GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
2.5"
mSATA
Speed - Read
560MB/s
520MB/s
Speed - Write
300MB/s
200MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
-
245mA
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
100.00mm x 70.00mm x 7.00mm
50.80mm x 29.85mm x 4.85mm