96FD25-S080-INE
96FD25-S080-INE
Active
Description:  SSD 80GB 2.5" TLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: Active
In Stock: 5200
96FD25-S080-INE vs 96FD25-S128-TR7
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Discontinued at Digi-Key
Memory Size
80GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
2.5"
2.5"
Speed - Read
560MB/s
570MB/s
Speed - Write
300MB/s
170MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
-
410mA (Typ)
Operating Temperature
0癈 ~ 70癈
-10癈 ~ 80癈
Weight
-
-
Size / Dimension
100.00mm x 70.00mm x 7.00mm
99.80mm x 69.80mm x 7.00mm