96FD25-S120-INE
96FD25-S120-INE
Active
Description:  SSD 120GB 2.5" MLC SATAIII 5-12V
Manufacturer:  Advantech Corp
History Price: Active
In Stock: 38000
96FD25-S120-INE vs 96FD-M032-ITR71
Series
-
EPTDE
Packaging
Bulk
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
120GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
2.5"
mSATA
Speed - Read
475MB/s
280MB/s
Speed - Write
135MB/s
50MB/s
Voltage - Supply
5V, 12V
3.3V
Type
SATA III
SATA III
Current - Max
-
200mA
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
100.45mm x 69.85mm x 7.00mm
50.80mm x 29.85mm x 4.85mm