Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD25-S1TB-TR7
96FD25-S1TB-TR7
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 1TB 2.5" SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD25-S1TB-TR7 Datasheet
History Price: $818
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD25-S1TB-TR7 vs 96FD-I032-TR1
Part No
96FD25-S1TB-TR7
96FD-I032-TR1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
DSTDM
Packaging
Bulk
Bulk
Status
Discontinued at Digi-Key
Active
Memory Size
1TB
32GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
mSATA
Speed - Read
570MB/s
280MB/s
Speed - Write
470MB/s
50MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
450mA (Typ)
190mA
Operating Temperature
-10癈 ~ 80癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
99.80mm x 69.80mm x 7.00mm
54.00mm x 39.80mm x 4.00mm