96FD25-S1TB-TR7
96FD25-S1TB-TR7
Discontinued at Digi-Key
Description:  SSD 1TB 2.5" SATA III 5V
Manufacturer:  Advantech Corp
History Price: $818
In Stock: 20000
96FD25-S1TB-TR7 vs 96FD-M032-TR71
Series
-
EPTDM
Packaging
Bulk
Bulk
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Memory Size
1TB
32GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
mSATA
Speed - Read
570MB/s
280MB/s
Speed - Write
470MB/s
50MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
450mA (Typ)
190mA
Operating Temperature
-10癈 ~ 80癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
99.80mm x 69.80mm x 7.00mm
50.95mm x 30.00mm x 4.00mm