96FD25-S240-INB4
96FD25-S240-INB4
Obsolete
Description:  SSD 240GB 2.5" TLC SATA III
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 26400
96FD25-S240-INB4 vs 96FD-M032-ITR71
Series
-
EPTDE
Packaging
Bulk
Tray
Status
Obsolete
Discontinued at Digi-Key
Memory Size
240GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
2.5"
mSATA
Speed - Read
560MB/s
280MB/s
Speed - Write
290MB/s
50MB/s
Voltage - Supply
-
3.3V
Type
SATA III
SATA III
Current - Max
-
200mA
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
100.45mm x 69.85mm x 7.00mm
50.80mm x 29.85mm x 4.85mm