96FD25-S480-INB2
96FD25-S480-INB2
Obsolete
Description:  SSD 480GB 2.5" MLC SATAIII 5-12V
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 2800
96FD25-S480-INB2 vs 96FD-I128-TR1
Series
DC S3520
DSTDM
Packaging
Box
Bulk
Status
Obsolete
Active
Memory Size
480GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
mSATA
Speed - Read
410MB/s
530MB/s
Speed - Write
320MB/s
200MB/s
Voltage - Supply
5V, 12V
5V
Type
SATA III
SATA III
Current - Max
-
240mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.45mm x 69.85mm x 7.00mm
54.00mm x 39.80mm x 4.00mm