Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD25-S480-INB2
96FD25-S480-INB2
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB 2.5" MLC SATAIII 5-12V
Manufacturer:
Advantech Corp
Datasheet:
96FD25-S480-INB2 Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD25-S480-INB2 vs 96FD-M128-ITR71
Part No
96FD25-S480-INB2
96FD-M128-ITR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DC S3520
EPTDE
Packaging
Box
Tray
Status
Obsolete
Discontinued at Digi-Key
Memory Size
480GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
2.5"
mSATA
Speed - Read
410MB/s
520MB/s
Speed - Write
320MB/s
200MB/s
Voltage - Supply
5V, 12V
3.3V
Type
SATA III
SATA III
Current - Max
-
245mA
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
100.45mm x 69.85mm x 7.00mm
50.80mm x 29.85mm x 4.85mm