Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD25-S480-INB2
96FD25-S480-INB2
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB 2.5" MLC SATAIII 5-12V
Manufacturer:
Advantech Corp
Datasheet:
96FD25-S480-INB2 Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD25-S480-INB2 vs 96FD25-S512-TR7
Part No
96FD25-S480-INB2
96FD25-S512-TR7
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DC S3520
-
Packaging
Box
Bulk
Status
Obsolete
Discontinued at Digi-Key
Memory Size
480GB
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
2.5"
2.5"
Speed - Read
410MB/s
570MB/s
Speed - Write
320MB/s
470MB/s
Voltage - Supply
5V, 12V
5V
Type
SATA III
SATA III
Current - Max
-
400mA (Typ)
Operating Temperature
0癈 ~ 70癈
-10癈 ~ 80癈
Weight
-
99.80mm x 69.80mm x 7.00mm
Size / Dimension
100.45mm x 69.85mm x 7.00mm
-