Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD25-S512-TR7
96FD25-S512-TR7
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 512GB 2.5" SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD25-S512-TR7 Datasheet
History Price: $384
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD25-S512-TR7 vs 96FD25-S120-INE
Part No
96FD25-S512-TR7
96FD25-S120-INE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued at Digi-Key
Active
Memory Size
512GB
120GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
2.5"
Speed - Read
570MB/s
475MB/s
Speed - Write
470MB/s
135MB/s
Voltage - Supply
5V
5V, 12V
Type
SATA III
SATA III
Current - Max
400mA (Typ)
-
Operating Temperature
-10癈 ~ 80癈
0癈 ~ 70癈
Weight
99.80mm x 69.80mm x 7.00mm
-
Size / Dimension
-
100.45mm x 69.85mm x 7.00mm