96FD42-ST064-AD334
96FD42-ST064-AD334
Obsolete
Description:  SSD 64GB M.2 TLC SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 16000
96FD42-ST064-AD334 vs 96FD-M128-ITR71
Series
-
EPTDE
Packaging
Bulk
Tray
Status
Obsolete
Discontinued at Digi-Key
Memory Size
64GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
M.2 Module
mSATA
Speed - Read
560MB/s
520MB/s
Speed - Write
520MB/s
200MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
-
245mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
42.00mm x 22.00mm x 3.50mm
0.282 oz (8.0 g)
Size / Dimension
-
50.80mm x 29.85mm x 4.85mm