Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD80-N180-INE
96FD80-N180-INE
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
INTEL E5400 180GB 2280 SATA3 TLC
Manufacturer:
Advantech Corp
Datasheet:
96FD80-N180-INE Datasheet
History Price: Active
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD80-N180-INE vs 96FD-M032-ITR71
Part No
96FD80-N180-INE
96FD-M032-ITR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
EPTDE
Packaging
Bulk
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
-
32GB
Memory Type
-
Solid State Drive (SSD) FLASH - DDR3
Form Factor
-
mSATA
Speed - Read
-
280MB/s
Speed - Write
-
50MB/s
Voltage - Supply
-
3.3V
Type
-
SATA III
Current - Max
-
200mA
Operating Temperature
-
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
-
50.80mm x 29.85mm x 4.85mm