☰
A32.255JGB.00146
A32.255JGB.00146
Active
Description:  SSD 240GB M.2 TLC SATA III 3.3V
Manufacturer:  Apacer Memory
History Price: $104.2
In Stock: 3400
A32.255JGB.00146 vs A32.255JGB.004EM
Series
SV250-M242
SV250-M242 BiCS5
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
510MB/s
470MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
405mA
370mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
42.00mm x 22.00mm x 3.80mm
42.00mm x 22.00mm x 3.80mm
Size / Dimension
-
-