Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A32.255JGB.00146
A32.255JGB.00146
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 240GB M.2 TLC SATA III 3.3V
Manufacturer:
Apacer Memory
Datasheet:
A32.255JGB.00146 Datasheet
History Price: $104.2
In Stock: 3400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A32.255JGB.00146 vs A32.25CJGB.00178
Part No
A32.255JGB.00146
A32.25CJGB.00178
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
SV250-M242
ST250-M242
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
240GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
510MB/s
470MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
ATA
Current - Max
405mA
430mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
42.00mm x 22.00mm x 3.80mm
-
Size / Dimension
-
42.00mm x 22.00mm x 3.80mm