Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A32.255JGB.004EM
A32.255JGB.004EM
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SATA M.2 2242 BICS5 3D-TLC 240GB
Manufacturer:
Apacer Memory
Datasheet:
A32.255JGB.004EM Datasheet
History Price: $105.46
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A32.255JGB.004EM vs A32.25CJGB.002ES
Part No
A32.255JGB.004EM
A32.25CJGB.002ES
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
SV250-M242 BiCS5
ST250-M242 BiCS5
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
240GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
470MB/s
510MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
ATA
Current - Max
370mA
370mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
42.00mm x 22.00mm x 3.80mm
-
Size / Dimension
-
42.00mm x 22.00mm x 3.80mm