Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A32.25CJGB.00178
A32.25CJGB.00178
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SATA M.2 2242 BICS4 3D-TLC 256GB
Manufacturer:
Apacer Memory
Datasheet:
A32.25CJGB.00178 Datasheet
History Price: $76.51
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A32.25CJGB.00178 vs A32.255JGB.004EM
Part No
A32.25CJGB.00178
A32.255JGB.004EM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
ST250-M242
SV250-M242 BiCS5
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
256GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
470MB/s
470MB/s
Voltage - Supply
3.3V
3.3V
Type
ATA
SATA III
Current - Max
430mA
370mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
42.00mm x 22.00mm x 3.80mm
Size / Dimension
42.00mm x 22.00mm x 3.80mm
-