Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A52.245JGB.00441
A52.245JGB.00441
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SATA M.2 2280 BICS5 3D-TLC 240GB
Manufacturer:
Apacer Memory
Datasheet:
A52.245JGB.00441 Datasheet
History Price: $132.98
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A52.245JGB.00441 vs A52.P25JGB.00121
Part No
A52.245JGB.00441
A52.P25JGB.00121
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
SV240-M280 BiCS5
SV24P-M280
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
470MB/s
480MB/s
Voltage - Supply
3.3V
3.3V
Type
ATA
SATA III
Current - Max
560mA
595mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.88mm
80.00mm x 22.00mm x 3.88mm