☰
A52.245JGB.00441
A52.245JGB.00441
Active
Description:  SATA M.2 2280 BICS5 3D-TLC 240GB
Manufacturer:  Apacer Memory
History Price: $132.98
In Stock: 5680
A52.245JGB.00441 vs A52.P25JGB.00259
Series
SV240-M280 BiCS5
SV24P-M280
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
470MB/s
480MB/s
Voltage - Supply
3.3V
3.3V
Type
ATA
SATA III
Current - Max
560mA
540mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.88mm
80.00mm x 22.00mm x 3.88mm