AF120GSTJA-DBCXX
AF120GSTJA-DBCXX
Active
Description:  SSD 120GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $46.38
In Stock: 5600
AF120GSTJA-DBCXX vs AF16GSSEL-VADXP
Series
N600Vc
-
Packaging
Tray
Box
Status
Active
Active
Memory Size
120GB
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Slim-SATA
Speed - Read
2.6GB/s
530MB/s
Speed - Write
1.87GB/s
430MB/s
Voltage - Supply
-
5V
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 2.20mm
54.00mm x 39.00mm x 4.00mm