Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF16GSSEL-VADXP
AF16GSSEL-VADXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 16GB SLIM-SATA SLC 5V
Manufacturer:
ATP Electronics
Datasheet:
AF16GSSEL-VADXP Datasheet
History Price: $187.90422
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF16GSSEL-VADXP vs AF16GSMGH-AABXP
Part No
AF16GSSEL-VADXP
AF16GSMGH-AABXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Box
Tray
Status
Active
Active
Memory Size
16GB
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Slim-SATA
Disk-On-Module, eUSB
Speed - Read
530MB/s
25MB/s
Speed - Write
430MB/s
19MB/s
Voltage - Supply
5V
-
Type
SATA III
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
54.00mm x 39.00mm x 4.00mm
36.90mm x 26.60mm x 9.50mm