AF240GSTIA-7BCIP
AF240GSTIA-7BCIP
Active
Description:  SSD 240GB M.2 MODULE TLC 3.3V
Manufacturer:  ATP Electronics
History Price: $172.51
In Stock: 14000
AF240GSTIA-7BCIP vs AF2GSSGH-AACXP
Series
A650Si/A650Sc
-
Packaging
Tray
Tray
Status
Active
Active
Memory Size
240GB
2GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Disk-On-Module, eUSB
Speed - Read
560MB/s
30MB/s
Speed - Write
440MB/s
27MB/s
Voltage - Supply
3.3V
5V
Type
-
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
36.90mm x 26.60mm x 11.50mm