AF240GSTJA-8BFXP
AF240GSTJA-8BFXP
Active
Description:  SSD 240GB M.2 TLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $159.119
In Stock: 8800
AF240GSTJA-8BFXP vs AF240GSTCJ-7BCXP
Series
N600S
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
3.42GB/s
560MB/s
Speed - Write
3.05GB/s
500MB/s
Voltage - Supply
3.3V
5V
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 9.20mm