AF256GSMIB-OEM
AF256GSMIB-OEM
Obsolete
Description:  SSD 256GB M.2 MOD MLC SATA III
Manufacturer:  ATP Electronics
History Price: $236.845
In Stock: 8000
AF256GSMIB-OEM vs AF2GSSGH-AACXP
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Memory Size
256GB
2GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Disk-On-Module, eUSB
Speed - Read
-
30MB/s
Speed - Write
-
27MB/s
Voltage - Supply
-
5V
Type
SATA III
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
60.00mm x 22.00mm x 3.50mm
36.90mm x 26.60mm x 11.50mm