Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF2GSSGH-AACXP
AF2GSSGH-AACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 2GB EUSB SLC 5V
Manufacturer:
ATP Electronics
Datasheet:
AF2GSSGH-AACXP Datasheet
History Price: $51
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF2GSSGH-AACXP vs AF256GSMIB-OEM
Part No
AF2GSSGH-AACXP
AF256GSMIB-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Tray
Bulk
Status
Active
Obsolete
Memory Size
2GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, eUSB
M.2 Module
Speed - Read
30MB/s
-
Speed - Write
27MB/s
-
Voltage - Supply
5V
-
Type
-
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
36.90mm x 26.60mm x 11.50mm
60.00mm x 22.00mm x 3.50mm