AF320GSACJ-7BBIP
AF320GSACJ-7BBIP
Active
Description:  SSD 320GB 2.5" PSLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: $359.24
In Stock: 39600
AF320GSACJ-7BBIP vs AF32GSSIB-OEM
Series
A750Pi
-
Packaging
Tray
Box
Status
Active
Obsolete
Memory Size
320GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
530MB/s
Speed - Write
520MB/s
390MB/s
Voltage - Supply
5V
-
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
60.00mm x 22.00mm x 3.50mm