AF32GSSGH-AACXP
AF32GSSGH-AACXP
Active
Description:  SSD 32GB EUSB SLC 5V
Manufacturer:  ATP Electronics
History Price: $251.5394
In Stock: 36800
AF32GSSGH-AACXP vs AF320GSACJ-7BBIP
Series
-
A750Pi
Packaging
Box
Tray
Status
Active
Active
Memory Size
32GB
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Disk-On-Module, eUSB
2.5"
Speed - Read
21MB/s
560MB/s
Speed - Write
18MB/s
520MB/s
Voltage - Supply
5V
5V
Type
-
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
36.90mm x 26.60mm x 9.70mm
100.00mm x 69.90mm x 9.20mm