Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF32GSSGH-AACXP
AF32GSSGH-AACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB EUSB SLC 5V
Manufacturer:
ATP Electronics
Datasheet:
AF32GSSGH-AACXP Datasheet
History Price: $251.5394
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF32GSSGH-AACXP vs AF320GSAIC-7BAIP
Part No
AF32GSSGH-AACXP
AF320GSAIC-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A600S
Packaging
Box
Tray
Status
Active
Obsolete
Memory Size
32GB
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Disk-On-Module, eUSB
M.2 Module
Speed - Read
21MB/s
560MB/s
Speed - Write
18MB/s
520MB/s
Voltage - Supply
5V
3.3V
Type
-
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
36.90mm x 26.60mm x 9.70mm
80.00mm x 22.00mm x 3.50mm