Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF40GSAJA-8BAIP
AF40GSAJA-8BAIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 40GB M.2 PSLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF40GSAJA-8BAIP Datasheet
History Price: $120.5
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF40GSAJA-8BAIP vs AF480GSTJA-8BFXP
Part No
AF40GSAJA-8BAIP
AF480GSTJA-8BFXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
ATP I-Temp NVMe pSLC PCIe Gen3
N600S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
40GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
1.825GB/s
3.42GB/s
Speed - Write
570MB/s
3.05GB/s
Voltage - Supply
3.3V
NVMe
Type
NVMe
0癈 ~ 70癈
Current - Max
-
80.00mm x 22.00mm x 3.50mm
Operating Temperature
-40癈 ~ 85癈
3.3V
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
-