Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTIA-7BAIP
AF480GSTIA-7BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE 3D SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTIA-7BAIP Datasheet
History Price: Obsolete
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTIA-7BAIP vs AF480GSTIC-7BCXP
Part No
AF480GSTIA-7BAIP
AF480GSTIC-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
2242 D2-B-M
A650Si/A650S
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
455MB/s
440MB/s
Voltage - Supply
SATA III
-
Type
-40癈 ~ 85癈
0癈 ~ 70癈
Current - Max
42.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.35mm
Operating Temperature
-
3.3V
Weight
-
-
Size / Dimension
-
-