Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTIC-7BCIP
AF480GSTIC-7BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE TLC 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTIC-7BCIP Datasheet
History Price: $210.129
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTIC-7BCIP vs AF480GSTJA-8BCIP
Part No
AF480GSTIC-7BCIP
AF480GSTJA-8BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A650Si/A650Sc
M.2 NVMe
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
3.42GB/s
Speed - Write
440MB/s
3.05GB/s
Voltage - Supply
-
NVMe
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.35mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
3.3V
-
Weight
-
-
Size / Dimension
-
-